Status: | Unknown |
---|---|
Series: | EC2 & EE2 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.90
|
1,078
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
2,975
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
2,253
in stock
|
Buy Now | |
Rutronik
from US$0.68
|
1,925
in stock
|
Buy Now | |
TTI Europe
from US$1.43
|
1,715
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
1,078
in stock
|
Buy Now | |
element14
from US$1.50
|
1,078
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EC2 & EE2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 2.88kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 15mm |
External Height | 9.4mm |
External Width | 7.5mm |
General Purpose Relay, DPDT, 2A, 250VAC, PCB Mount, Through Hole, EC2 Series | KEMET EC2-24NU | RS Americas |
KEMET | Rapid Electronics |
RELAY SIGNAL 2FORMC 24V 10UA | TTI Europe |
Signal Relay, Ec2 Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant: Yes |Kemet EC2-24NU | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a EC2-24NU?
Additional datasheets, footprints and schematics for EC2-24NU are listed on our Part Details page. You can also find images and similar parts to EC2-24NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC2-24NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC2-24NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC2-24NU fall under?
The EC2-24NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EC2-24NU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC2-24NU you can contact the distributor directly for product support, shipping queries etc.
Is the EC2-24NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC2-24NU have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Rutronik, TTI Europe and Newark Electronics have stock available or on a lead time for EC2-24NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC2-24NU often in real-time on the comparison pages.
What if I can't find stock of EC2-24NU?
You can fill out our help required form which you can use to request a quote for EC2-24NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.