Status: | Unknown |
---|---|
Series: | E242 Series |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V DC to 40V DC |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Product Range | E242 Series |
External Depth | 64mm |
External Length / Height | 48mm |
External Width | 48mm |
IP / NEMA Rating | IP54 |
Meter Size/Dimensions | 48mm x 48mm x 64mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Panel Cutout Depth | 45mm |
Power Rating | 4.5VA |
Scale Length | 42mm |
METER, DIN48, 40VDC | element14 |
Meter, Din48, 40Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a E242-89V-G-NP-NP?
Additional datasheets, footprints and schematics for E242-89V-G-NP-NP are listed on our Part Details page. You can also find images and similar parts to E242-89V-G-NP-NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E242-89V-G-NP-NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E242-89V-G-NP-NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E242-89V-G-NP-NP fall under?
The E242-89V-G-NP-NP is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to E242-89V-G-NP-NP when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E242-89V-G-NP-NP you can contact the distributor directly for product support, shipping queries etc.
Is the E242-89V-G-NP-NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E242-89V-G-NP-NP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for E242-89V-G-NP-NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E242-89V-G-NP-NP often in real-time on the comparison pages.
What if I can't find stock of E242-89V-G-NP-NP?
You can fill out our help required form which you can use to request a quote for E242-89V-G-NP-NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.