Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | AX-SFAZ-1-01 |
Application Sub Type | RF Transceiver - Australia/New Zealand Sigfox Networks |
Kit Contents | Mini-Module with SoC Debug Adapter with Ribbon Cable Mini-USB Cable and SMA Antenna |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DEV KIT, RF TXRX-AU/NZ SIGFOX NETWORK | Farnell |
Sigfox Australian And New Zealand Dvk |Onsemi DVK-SFAZ-1-GEVK | Newark Electronics |
SIGFOX AUSTRALIAN AND NEW | Avnet America |
Where can I find additional details, specifications and documents for a DVK-SFAZ-1-GEVK?
Additional datasheets, footprints and schematics for DVK-SFAZ-1-GEVK are listed on our Part Details page. You can also find images and similar parts to DVK-SFAZ-1-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVK-SFAZ-1-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVK-SFAZ-1-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVK-SFAZ-1-GEVK fall under?
The DVK-SFAZ-1-GEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DVK-SFAZ-1-GEVK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVK-SFAZ-1-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the DVK-SFAZ-1-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVK-SFAZ-1-GEVK have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for DVK-SFAZ-1-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVK-SFAZ-1-GEVK often in real-time on the comparison pages.
What if I can't find stock of DVK-SFAZ-1-GEVK?
You can fill out our help required form which you can use to request a quote for DVK-SFAZ-1-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.