Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202609944,
DTM06-2S-L, ZPF000000000130139, DTM06-2S-LS |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
2,505
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
32,763
in stock
|
Buy Now | |
Boersig
from US$0.43
|
32,003
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
16,191
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
15,594
in stock
|
Buy Now | |
element14
from US$0.91
|
15,594
in stock
|
Buy Now | |
Farnell
from US$0.62
|
15,594
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
4,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
430
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
398
in stock
|
Buy Now | |
Conrad
from US$1.22
|
127
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
TE Store
from US$0.40
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Current Rating (Max) | 7.5A |
Mating Pin Diameter | .039in, 1mm |
Length | 27.56mm, 1.085in |
Height | .508in, 12.9mm |
Width | .475in, 12.07mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Rectangular DC Connector Housing, 2 Pin Female Plug, DTM Series | TE Connectivity DTM06-2S | RS Americas |
Automotive Conn Housing, Plug, 2Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 2POS | element14 |
Automotive Housings PLG 2P GRY N | Rapid Electronics |
2 way DTM plug | RS |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing, Plug, 1 Rows, 2 Poles, Grey | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DTM Series Plug 2 Contacts 20 Size 4.2mm Pitch Grey Polyamide | Avnet Abacus |
DTM Series 2 Position Single Row Female Socket Free Hanging Plug Connector | Future Electronics |
PLG, 2P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-2S | Internal Number: DTM06-2S | Alias Number: 8202609944 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTM06-2S?
Additional datasheets, footprints and schematics for DTM06-2S are listed on our Part Details page. You can also find images and similar parts to DTM06-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-2S fall under?
The DTM06-2S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-2S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-2S you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-2S have stock available?
Authorised distributors including RS Americas, Boersig, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for DTM06-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-2S often in real-time on the comparison pages.
What if I can't find stock of DTM06-2S?
You can fill out our help required form which you can use to request a quote for DTM06-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.