Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Built-In Biasing Resistors, R = 10kΩ |
Complementary PNP Types: DTB114GC HZG |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.5 |
Emitter base Resistance R2 1[kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.5 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTD114GCHZG Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rf Transistor, Aec-Q101, Npn, 10K, 50V | Newark Electronics |
Bipolar Pre-Biased / Digital Transistor, Single NPN, 50 V, 100 mA, 10 kohm | Avnet America |
RF TRANSISTOR, AEC-Q101, NPN, 10K, 50V | element14 |
Where can I find additional details, specifications and documents for a DTD114GCHZGT116?
Additional datasheets, footprints and schematics for DTD114GCHZGT116 are listed on our Part Details page. You can also find images and similar parts to DTD114GCHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD114GCHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD114GCHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD114GCHZGT116 fall under?
The DTD114GCHZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTD114GCHZGT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD114GCHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD114GCHZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD114GCHZGT116 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DTD114GCHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD114GCHZGT116 often in real-time on the comparison pages.
What if I can't find stock of DTD114GCHZGT116?
You can fill out our help required form which you can use to request a quote for DTD114GCHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.