Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
21,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
51,289
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
21,890
in stock
|
Buy Now | |
element14
from US$0.10
|
21,890
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
5,190
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
4,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,809
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.5 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 to |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTD114EK Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Rf, Npn, 50V, 200Mhz, Sot-346-3 | Newark Electronics |
TRANSISTOR DIGITAL SC-59 500MA NPN | element14 |
TRANSISTOR DIGITAL SC-59 500MA NPN | Farnell |
Transistor: NPN | Transfer Multisort Elektronik |
NPN DIGITALTRANS.10K/10K SMT3 | Rutronik |
DTD114EK Series 50 V 500 mA Surface Mount NPN Digital Transistor - SC-59 | Future Electronics |
Trans Digital BJT NPN 500mA 3-Pin SMT T/R | Avnet America |
ROHM, DTD114EKT146 NPN Digital Transistor, 500 mA 10 kOhm, Ratio Of 1, 3-Pin SMT | ROHM Semiconductor DTD114EKT146 | RS Americas |
Where can I find additional details, specifications and documents for a DTD114EKT146?
Additional datasheets, footprints and schematics for DTD114EKT146 are listed on our Part Details page. You can also find images and similar parts to DTD114EKT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD114EKT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD114EKT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD114EKT146 fall under?
The DTD114EKT146 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTD114EKT146 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD114EKT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD114EKT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD114EKT146 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for DTD114EKT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD114EKT146 often in real-time on the comparison pages.
What if I can't find stock of DTD114EKT146?
You can fill out our help required form which you can use to request a quote for DTD114EKT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.