Status: | Active |
---|---|
Series: | DTC115EM3 |
RoHS: | Compliant |
Prices starting from US$0.0273
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC115EM3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 100 |
R2 (kΩ) | 100 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 3 |
Package Type | SOT-723-3 |
Brt Transistor, 50V, 100K/100K, Sot723 | Newark Electronics |
DTC115EM3 Series 1.7 V SMT NPN-Pre-Biased Digital Transistor - SOT-723 | Future Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-723 T/R | Avnet America |
DTC115EM3T5G NPN Digital Transistor,100 mA 50V 100 kOhm, Ratio Of 1,3-Pin SOT-723 | ON Semiconductor DTC115EM3T5G | RS Americas |
TRANSISTOR, AEC-Q101, NPN, 50V, SOT-723 | element14 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Where can I find additional details, specifications and documents for a DTC115EM3T5G?
Additional datasheets, footprints and schematics for DTC115EM3T5G are listed on our Part Details page. You can also find images and similar parts to DTC115EM3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC115EM3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC115EM3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC115EM3T5G fall under?
The DTC115EM3T5G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC115EM3T5G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC115EM3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC115EM3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC115EM3T5G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DTC115EM3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC115EM3T5G often in real-time on the comparison pages.
What if I can't find stock of DTC115EM3T5G?
You can fill out our help required form which you can use to request a quote for DTC115EM3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.