Status: | Active |
---|---|
Series: | DTC114EE |
RoHS: | Compliant |
Prices starting from US$0.0122
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
39,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0122
|
612,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
28,304
in stock
|
Buy Now | |
element14
from US$0.05
|
28,204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
3,775
in stock
|
Buy Now | |
Chip One Stop
from US$0.0225
|
3,639
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0134
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC114EE |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SC-75-3 |
DTC Series 50 V 100 mA 10 kOhm NPN Silicon Bias Resistor Transistor - SC-75 | Future Electronics |
Bias Resistor Transistor, Npn, 50V, Full Reel | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-416 T/R | Avnet America |
Digital Transistor NPN 10k 10k SC-75 | RS |
TRANS, NPN, 10K, 50V, 0.1A, SC-75 | Farnell |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DTC114EET1G?
Additional datasheets, footprints and schematics for DTC114EET1G are listed on our Part Details page. You can also find images and similar parts to DTC114EET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114EET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114EET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114EET1G fall under?
The DTC114EET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC114EET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114EET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114EET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC114EET1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Farnell have stock available or on a lead time for DTC114EET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114EET1G often in real-time on the comparison pages.
What if I can't find stock of DTC114EET1G?
You can fill out our help required form which you can use to request a quote for DTC114EET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.