Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Device Type | LVDS Differential Line Receiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 9mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Signaling Rate | 400Mbps |
Signal Input Type | LVDS |
Output Level Type | LVTTL |
ESD HBM | 10kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Lvds Differential Line Rx, -40To85Deg C Rohs Compliant: Yes |TEXAS INSTRUMENTS DS90LV048ATMTCX/NOPB | Newark Electronics |
LVDS DIFFERENTIAL LINE RX, -40TO85DEG C | Farnell |
400-Mbps LVDS quad high-speed differential receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a DS90LV048ATMTCX/NOPB?
Additional datasheets, footprints and schematics for DS90LV048ATMTCX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LV048ATMTCX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90LV048ATMTCX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV048ATMTCX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90LV048ATMTCX/NOPB fall under?
The DS90LV048ATMTCX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90LV048ATMTCX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV048ATMTCX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90LV048ATMTCX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90LV048ATMTCX/NOPB have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for DS90LV048ATMTCX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90LV048ATMTCX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90LV048ATMTCX/NOPB?
You can fill out our help required form which you can use to request a quote for DS90LV048ATMTCX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.