DS90C401M/NOPB Semiconductors - ICs by Texas Instruments

LVDS LINE DRIVER 155.5MBPS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for RS
RS
from US$2.87
69
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.32
23,727
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.23
238
in stock
Buy Now
Logo for element14
element14
from US$2.02
238
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.15
238
in stock
Buy Now

Specifications

Device Type Differential Line Driver
Peak-to-Peak Jitter Max 1ns
Supply Current Max 14mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 8Pins
Signaling Rate 155.5Mbps
Signal Input Type LVDS
Output Level Type LVDS
ESD HBM 3.5kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual low voltage differential signaling driver | Texas Instruments
Lvds Line Driver, 155.5Mbps, Soic-8 | Newark Electronics
LVDS LINE DRIVER, 155.5MBPS, SOIC-8 | element14
Dual LVDS driver,DS90C401M SO8 155Mbps | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90C401M/NOPB?

Additional datasheets, footprints and schematics for DS90C401M/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90C401M/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90C401M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C401M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90C401M/NOPB fall under?

The DS90C401M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90C401M/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C401M/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90C401M/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90C401M/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS90C401M/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90C401M/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90C401M/NOPB?

You can fill out our help required form which you can use to request a quote for DS90C401M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay