Status: | Active |
---|---|
Series: | DS3911 |
RoHS: | Unknown |
Four 10-Bit Delta-Sigma Outputs |
On-Chip Temperature Sensor and ADC |
Four Temperature-Indexed LUTs, Up to 2°C Resolution |
I²C-Compatible Serial Interface |
Address Pins Allow Up to Four DS3911s to Share the Same I²C Bus |
2.8V to 5.5V Digital Supply |
-40°C to +100°C Operating Temperature Range |
3mm x 5mm, 14-Pin TDFN Package |
Resolution (bits) | 10 |
---|---|
# Channels | 4 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 12 |
Supply Range (V) (min) | 2.8 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 2 |
Package/Pins | TDFN/14 |
Status: | Unknown |
---|---|
Series: | Quad 10-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.8V to 5.5V |
ADC / DAC Case Style | TDFN |
No. of Pins | 14Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | Quad 10-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temperature-Controlled, Nonvol | Analog Devices |
Dac, Voltage Output, 10Bit, Tdfn-14 | Newark Electronics |
DAC, VOLTAGE OUTPUT, 10BIT, TDFN-14 | element14 |
Where can I find additional details, specifications and documents for a DS3911T+ ?
Additional datasheets, footprints and schematics for DS3911T+ are listed on our Part Details page. You can also find images and similar parts to DS3911T+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3911T+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3911T+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3911T+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3911T+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3911T+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS3911T+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3911T+ often in real-time on the comparison pages.
What if I can't find stock of DS3911T+ ?
You can fill out our help required form which you can use to request a quote for DS3911T+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.