Status: | Active |
---|---|
Series: | DS24B33 |
RoHS: | Unknown |
4096 Bits of Nonvolatile EEPROM Partitioned Into Sixteen 256-Bit Pages |
Read and Write Access is Highly Backward-Compatible to the DS2433 |
256-Bit Scratchpad with Strict Read/Write Protocols Ensures Integrity of Data Transfer |
Unique, Factory-Programmed, 64-Bit Registration Number Ensures Error-Free Device Selection and Absolute Part Identity |
Switchpoint Hysteresis to Optimize Performance in the Presence of Noise |
Communicates to Host at 15.4kbps or 125kbps Using 1-Wire Protocol |
Low-Cost Through-Hole and SMD Packages |
Operating Range: +2.8V to +5.25V, -40°C to +85°C |
IEC 1000-4-2 Level 4 ESD Protection (±8kV Contact, ±15kV Air, Typical) for IO Pin |
End Equipment | Print Cartridge Authentication |
---|---|
Memory Type | EEPROM |
Memory Size | 4K x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SFN/2SOIC (W)/8TDFN/6TO92/3 |
BudgetaryPrice (See Notes) | 1.74 |
Status: | Unknown |
---|---|
Series: | 4Kbit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 4Kbit |
EEPROM Memory Configuration | 16 x 256bit |
Clock Frequency | - |
Memory Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 4Kbit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
Eeprom, 4Kbit, 1 Wire, 5.25V, To-226Aa-3 | Newark Electronics |
SERIAL EEPROM, 4KBIT, TO-92-3 | element14 |
1-WIRE 4KB EEPROM W/200K WRITE | Analog Devices |
Where can I find additional details, specifications and documents for a DS24B33+T&R ?
Additional datasheets, footprints and schematics for DS24B33+T&R are listed on our Part Details page. You can also find images and similar parts to DS24B33+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS24B33+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS24B33+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS24B33+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS24B33+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS24B33+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS24B33+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS24B33+T&R often in real-time on the comparison pages.
What if I can't find stock of DS24B33+T&R ?
You can fill out our help required form which you can use to request a quote for DS24B33+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.