Status: | Production |
---|---|
Series: | DS2430A |
RoHS: | Compliant |
Prices starting from US$2.21
Status: | Unknown |
---|---|
Series: | 256bit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 256bit |
EEPROM Memory Configuration | 1 x 32Bytes |
Clock Frequency | - |
Memory Case Style | TSOC |
No. of Pins | 6Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 256bit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
Eeprom, Serial, 256Bit, Tsoc-6 | Newark Electronics |
EEPROM, SERIAL, 256BIT, TSOC-6 | element14 |
EEPROM Ser 1-Wire 256b TSOC6 | Schukat Electronic |
256-Bit 1-Wire EEPROM | Analog Devices |
Where can I find additional details, specifications and documents for a DS2430AP+T&R?
Additional datasheets, footprints and schematics for DS2430AP+T&R are listed on our Part Details page. You can also find images and similar parts to DS2430AP+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2430AP+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2430AP+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2430AP+T&R fall under?
The DS2430AP+T&R is listed under 1-Wire Memory (EPROM, EEPROM, ROM).
Can I view similar or alternative parts?
You can view similar parts to DS2430AP+T&R when available in the 1-Wire Memory (EPROM, EEPROM, ROM) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2430AP+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS2430AP+T&R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS2430AP+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Analog Devices have stock available or on a lead time for DS2430AP+T&R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2430AP+T&R often in real-time on the comparison pages.
What if I can't find stock of DS2430AP+T&R?
You can fill out our help required form which you can use to request a quote for DS2430AP+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.