Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.40
|
No stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | - |
DC Collector Current | 350mA |
DC Current Gain hFE | - |
Transistor Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2003 |
Device Type | Peripheral |
Driver Case Style | NSOIC |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 350mA |
Output Current Max | 350mA |
Output Voltage Max | 50V |
Supply Voltage Max | 5V |
Darlington Transistor Pair, Npn, 7, 50V, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a DS2003TM/NOPB?
Additional datasheets, footprints and schematics for DS2003TM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS2003TM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2003TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2003TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2003TM/NOPB fall under?
The DS2003TM/NOPB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DS2003TM/NOPB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2003TM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS2003TM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2003TM/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS2003TM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2003TM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS2003TM/NOPB?
You can fill out our help required form which you can use to request a quote for DS2003TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.