Status: | Active |
---|---|
Series: | DS1922L |
RoHS: | Unknown |
High Accuracy, Full-Featured Digital Temperature Logger Simplifies Temperature Data Collection and Dissemination of Electronic Temperature Record Temperature Accuracy of ±0.5°C from -10°C to +65°C (DS1922L), ±0.5°C from +20°C to +75°C (DS1922T), with Software Corrections Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution Operating Temperature Range: DS1922L: -40°C to +85°C; DS1922T: 0°C to +125°C Automatically Wakes Up, Measures Temperature, and Stores Values in 8kB of Data-Log Memory in 8- or 16-Bit Format Sampling Rate from 1s Up to 273hr Programmable High and Low Trip Points for Temperature Alarms Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point 512 Bytes of General-Purpose Memory Plus 64 Bytes of Calibration Memory Two-Level Password Protection of All Memory and Configuration Registers Individually Calibrated in a NIST-Traceable Chamber Complies to Standard EN12830 |
Temperature Accuracy of ±0.5°C from -10°C to +65°C (DS1922L), ±0.5°C from +20°C to +75°C (DS1922T), with Software Corrections |
Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution |
Operating Temperature Range: DS1922L: -40°C to +85°C; DS1922T: 0°C to +125°C |
Automatically Wakes Up, Measures Temperature, and Stores Values in 8kB of Data-Log Memory in 8- or 16-Bit Format |
Sampling Rate from 1s Up to 273hr |
Programmable High and Low Trip Points for Temperature Alarms |
Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point |
512 Bytes of General-Purpose Memory Plus 64 Bytes of Calibration Memory |
Two-Level Password Protection of All Memory and Configuration Registers |
Individually Calibrated in a NIST-Traceable Chamber |
Complies to Standard EN12830 |
Rugged Construction Survives Harsh Environments Water Resistant Enclosure (IP56) or Waterproof if Placed Inside DS9107 iButton Capsule (Exceeds Water Resistant 3 ATM Requirements) CE, FCC, and UL913 Certifications |
Water Resistant Enclosure (IP56) or Waterproof if Placed Inside DS9107 iButton Capsule (Exceeds Water Resistant 3 ATM Requirements) |
CE, FCC, and UL913 Certifications |
Simple Serial Port Interfaces to Most Microcontrollers for Rapid Data Transfer Communicates to Host with a Single Digital Signal Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function |
Communicates to Host with a Single Digital Signal Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol |
Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function |
Interface | 1-Wire |
---|---|
Technology | iButton |
End Equipment | Asset Management |
Usage | Multi Use |
Memory Type | SRAM |
Memory Size | 512 Bytes |
Data Logger Type | Temperature |
Temp. Readings | 8192 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 54.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 0.512KB |
---|---|
Memory Type | SRAM |
Product Range | - |
MSL | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
MEMORY IBUTTON, 512B, SRAM | element14 |
Memory Ibutton, 512B, Sram | Newark Electronics |
Temperature Logger iButton wit | Analog Devices |
Where can I find additional details, specifications and documents for a DS1922L-F5# ?
Additional datasheets, footprints and schematics for DS1922L-F5# are listed on our Part Details page. You can also find images and similar parts to DS1922L-F5# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1922L-F5# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1922L-F5# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1922L-F5# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1922L-F5# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1922L-F5# have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for DS1922L-F5# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1922L-F5# often in real-time on the comparison pages.
What if I can't find stock of DS1922L-F5# ?
You can fill out our help required form which you can use to request a quote for DS1922L-F5# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.