Status: | Active |
---|---|
Series: | DS1801 |
RoHS: | Unknown |
Two digitally controlled, 65-position potentiometers |
Ultra low-power consumption |
Logarithmic resistive characteristics (1dB per step) |
Zero-crossing detection to eliminate noise |
Three-wire communication |
Can be daisy-chained for single-processor, multidevice designs |
Operating temperature range: -40°C to +85°C |
Operating voltage range: 3V or 5V |
Resistance available: 45kΩ |
Steps | 64 |
---|---|
# Potentiometers | 2 |
Control Interface | 3-Wire Serial |
Taper | Log |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 45 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 750 |
Wiper Resistance (Ω) (typ) | 400 |
ICC @5V (µA) (max) | 50 |
Package/Pins | PDIP/14SOIC (W)/16TSSOP/14 |
BudgetaryPrice (See Notes) | 4.71 |
Status: | Unknown |
---|---|
Series: | Dual 64-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 45kohm |
---|---|
No. of Pots | Dual |
Control Interface | 3 Wire Serial |
Track Taper | Logarithmic |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SOIC |
No. of Pins | 16Pins |
No. of Steps | 65 |
Temperature Coefficient | ± 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 64-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1801 |
IC Generic Number | 1801 |
No. Steps | 65 |
No. of Channels | 2Channels |
No. of Positions | 64Ways |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2.7V to 5.5V |
Track Resistance | 50kohm |
Digital Pot Dual 50K, 1801, Soic16 | Newark Electronics |
DIGITAL POT DUAL 50K, 1801, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a DS1801S+ ?
Additional datasheets, footprints and schematics for DS1801S+ are listed on our Part Details page. You can also find images and similar parts to DS1801S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1801S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1801S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1801S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1801S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1801S+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1801S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1801S+ often in real-time on the comparison pages.
What if I can't find stock of DS1801S+ ?
You can fill out our help required form which you can use to request a quote for DS1801S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.