Status: | Active |
---|---|
Series: | DS1230Y |
RoHS: | Unknown |
10 years minimum data retention in the absence of external power |
Data is automatically protected during power loss |
Replaces 32k x 8 volatile static RAM, EEPROM or Flash memory |
Unlimited write cycles |
Low-power CMOS |
Read and write access times of 70ns |
Lithium energy source is electrically disconnected to retain freshness until power is applied for the first time |
Full ±10% VCC operating range (DS1230Y) |
Optional ±5% VCC operating range (DS1230AB) |
Optional industrial temperature range of -40°C to +85°C, designated IND |
JEDEC standard 28-pin DIP package |
PowerCap Module (PCM) package Directly surface-mountable module Replaceable snap-on PowerCap provides lithium backup battery Standardized pinout for all nonvolatile SRAM products Detachment feature on PowerCap allows easy removal using a regular screwdriver |
Directly surface-mountable module |
Replaceable snap-on PowerCap provides lithium backup battery |
Standardized pinout for all nonvolatile SRAM products |
Detachment feature on PowerCap allows easy removal using a regular screwdriver |
Memory Type | NV SRAM |
---|---|
Memory Size | 32K x 8 |
Bus Type | Parallel |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | MOD/28PWRCP/34 |
BudgetaryPrice (See Notes) | 18.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | SRAM |
---|---|
Memory Size | 256Kbit |
NVRAM Memory Configuration | 32K x 8bit |
IC Interface Type | Parallel |
Access Time | 100ns |
Memory Case Style | DIP |
No. of Pins | 28Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Base Number | 1230 |
IC Temperature Range | Industrial |
Memory Voltage Vcc | 5V |
NVRAM Features | Internal Battery |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
256k Nonvolatile SRAM | Analog Devices |
Nvsram, 256Kbit, 100Ns, Dip-28 | Newark Electronics |
NVSRAM, 256K, FULLY STATIC, 1230 | element14 |
Where can I find additional details, specifications and documents for a DS1230Y-100+ ?
Additional datasheets, footprints and schematics for DS1230Y-100+ are listed on our Part Details page. You can also find images and similar parts to DS1230Y-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1230Y-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1230Y-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1230Y-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1230Y-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1230Y-100+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1230Y-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1230Y-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1230Y-100+ ?
You can fill out our help required form which you can use to request a quote for DS1230Y-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.