DRV8412DDWR Semiconductors - ICs by Texas Instruments

MOTOR DRIVER PWM 14A HTSSOP-44

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.25

Distributor Stock
Logo for Farnell
Farnell
from US$6.21
1,474
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.25
11,153
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.26
1,474
in stock
Buy Now
Logo for element14
element14
from US$5.86
1,474
in stock
Buy Now

Specifications

Motor Type Stepper and DC Brush
No. of Outputs 2Outputs
Output Current 14A
Output Voltage -
Driver Case Style HTSSOP
No. of Pins 44Pins
Supply Voltage Min -
Supply Voltage Max 52.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

70-V, 6-A Dual H-bridge motor driver | Texas Instruments
Motor Driver, Pwm, 14A, Htssop-44 | Newark Electronics
MOTOR DRIVER, PWM, 14A, HTSSOP-44 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV8412DDWR?

Additional datasheets, footprints and schematics for DRV8412DDWR are listed on our Part Details page. You can also find images and similar parts to DRV8412DDWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV8412DDWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8412DDWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV8412DDWR fall under?

The DRV8412DDWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV8412DDWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8412DDWR you can contact the distributor directly for product support, shipping queries etc.

Is the DRV8412DDWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV8412DDWR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8412DDWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV8412DDWR often in real-time on the comparison pages.

What if I can't find stock of DRV8412DDWR?

You can fill out our help required form which you can use to request a quote for DRV8412DDWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay