Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2.3A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 56Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 60V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 8V to 60V |
65-V max 3-phase gate driver with buck regulator, current shunt amplifiers & hardware interface | Texas Instruments |
3-Phase Brushless Motor Pre-Driver | RS |
Motor Predriver, 3Ph, 56Htssop | Newark Electronics |
MOTOR PREDRIVER, 3PH, 56HTSSOP | element14 |
Where can I find additional details, specifications and documents for a DRV8302DCA?
Additional datasheets, footprints and schematics for DRV8302DCA are listed on our Part Details page. You can also find images and similar parts to DRV8302DCA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8302DCA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8302DCA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8302DCA fall under?
The DRV8302DCA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8302DCA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8302DCA you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8302DCA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8302DCA have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8302DCA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8302DCA often in real-time on the comparison pages.
What if I can't find stock of DRV8302DCA?
You can fill out our help required form which you can use to request a quote for DRV8302DCA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.