DIT4096IPW Logic by Texas Instruments

DIG TRANSMIT AUDIO 192KHZ 28TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for RS
RS
from US$4.90
19
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.00
144,345
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.92
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.96
-
Buy Now
Logo for element14
element14
from US$5.22
-
Buy Now
Logo for Farnell
Farnell
from US$5.19
-
Buy Now

Specifications

Logic Family / Base Number -
Logic Device Type Digital Audio Transmitter
Logic Case Style TSSOP
No. of Pins 28Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family -
Logic IC Base Number -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 4096
Data Rate 6Mbps
No. of Channels 2Channels
Operating Temperature Range -40°C to +85°C
Supply Current 22mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

96kHz Digital Audio Transmitter | Texas Instruments
IC: audio processor | Transfer Multisort Elektronik
Digital Audio Transmitter 28-Pin TSSOP | RS
Dig Transmit, Audio, 192Khz, 28Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DIT4096IPW?

Additional datasheets, footprints and schematics for DIT4096IPW are listed on our Part Details page. You can also find images and similar parts to DIT4096IPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DIT4096IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIT4096IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DIT4096IPW fall under?

The DIT4096IPW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to DIT4096IPW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DIT4096IPW you can contact the distributor directly for product support, shipping queries etc.

Is the DIT4096IPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DIT4096IPW have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for DIT4096IPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DIT4096IPW often in real-time on the comparison pages.

What if I can't find stock of DIT4096IPW?

You can fill out our help required form which you can use to request a quote for DIT4096IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay