Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
564
in stock
|
Buy Now | |
element14
from US$0.93
|
564
in stock
|
Buy Now | |
Farnell
from US$0.93
|
564
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 23ohm |
Supply Voltage Range | 3V to 16V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Analogue Mux, Dual 4 Channel, Soic-16 | Newark Electronics |
ANALOGUE MUX, DUAL 4 CHANNEL, SOIC-16 | element14 |
Analog Multiplexer Dual 4-Ch 12V SOIC16 | RS |
DUAL 4-CH ANALOG MULTIPLEXER SO16 | Future Electronics |
Analog Multiplexer Dual 4:1 16-Pin SOIC Tube | Avnet America |
4-CH HP ANALOG MUX 16SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a DG409LEDY-GE3?
Additional datasheets, footprints and schematics for DG409LEDY-GE3 are listed on our Part Details page. You can also find images and similar parts to DG409LEDY-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409LEDY-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409LEDY-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409LEDY-GE3 fall under?
The DG409LEDY-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG409LEDY-GE3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409LEDY-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG409LEDY-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG409LEDY-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for DG409LEDY-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409LEDY-GE3 often in real-time on the comparison pages.
What if I can't find stock of DG409LEDY-GE3?
You can fill out our help required form which you can use to request a quote for DG409LEDY-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.