Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
796
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
796
in stock
|
Buy Now | |
element14
from US$1.86
|
796
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
Avnet Asia
from US$1.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL Certificate # E258596 |
Glass-Passivated Junction |
Ideal for Printed Circuit Board |
Reliable Low-Cost Construction |
Plastic Material has Underwriters Laboratory Flammability Classification 94V-0 |
Surge Overload Rating: 350 A Peak |
High Case Dielectric Strength: 2500 VRMS |
Isolated Voltage from Case to Lead: > 2500 V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | DFB2560 |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | - |
trr Max (ns) | - |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 350 |
IR Max (mA) | 0.01 |
Package Type | SIP-4 |
Diode, Bridge Rect, 1Ph, 600V, 25A, Ts6P | Newark Electronics |
DIODE, BRIDGE RECT, 1PH, 600V, 25A, TS6P | element14 |
DFB2560 Series 25 A 600 V 10 uA Glass Passivated Bridge Rectifier - SIP-4 | Future Electronics |
Bridge Rectifier, Single Phase, 600 V, 25 A, 1 V, TS-6P, 4 Pins | Avnet America |
Where can I find additional details, specifications and documents for a DFB2560?
Additional datasheets, footprints and schematics for DFB2560 are listed on our Part Details page. You can also find images and similar parts to DFB2560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFB2560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFB2560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFB2560 fall under?
The DFB2560 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to DFB2560 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFB2560 you can contact the distributor directly for product support, shipping queries etc.
Is the DFB2560 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DFB2560 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DFB2560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFB2560 often in real-time on the comparison pages.
What if I can't find stock of DFB2560?
You can fill out our help required form which you can use to request a quote for DFB2560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.