Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Maximum Surge Rating: IFSM = 35 A, I2t = 5.1 A2Sec |
Optimized VF: Typical 0.95 V at 1 A, 25°C |
DF10S Socket Compatible |
Glass Passivated Junctions |
Space Saving |
Lead Free in Comply with EU RoHS 2002/95/EU Directives |
Green Molding Compound: IEC61249 Halogen Free |
Qualified with IR Reflow and Wave Soldering |
Description | DF08S1 |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | - |
trr Max (ns) | - |
VRRM Max (V) | 800 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.003 |
Package Type | PDIP-4 GW |
ON Semiconductor, DF08S1 | RS |
Bridge Rectifier/Reel Rohs Compliant: Yes |Onsemi DF08S1 | Newark Electronics |
DF Series 800 V 1 A Single Phase Bridge Rectifier - SDIP-4 | Future Electronics |
Diode Rectifier Bridge Single 800V 1A 4-Pin SDIP T/R | Avnet America |
DIODE, BRIDGE RECT, 1-PH, 1A, 800V, SDIP | element14 |
Where can I find additional details, specifications and documents for a DF08S1?
Additional datasheets, footprints and schematics for DF08S1 are listed on our Part Details page. You can also find images and similar parts to DF08S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF08S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF08S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF08S1 fall under?
The DF08S1 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to DF08S1 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF08S1 you can contact the distributor directly for product support, shipping queries etc.
Is the DF08S1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF08S1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DF08S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF08S1 often in real-time on the comparison pages.
What if I can't find stock of DF08S1?
You can fill out our help required form which you can use to request a quote for DF08S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.