Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,800
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
58,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
13,044
in stock
|
Buy Now | |
element14
from US$0.15
|
13,044
in stock
|
Buy Now | |
Farnell
from US$0.14
|
13,044
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,409
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
956
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Surge overload rating: 50 amperes peak. |
Glass passivated junction. |
Low leakage. |
Lead Free Compliant to EU RoHS 2002/95/EU Directives |
Green Molding Compound: IEC61249 |
Qualified with IR Reflow and Wave Soldering |
UL Certified, UL # E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | DF08S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | - |
trr Max (ns) | - |
VRRM Max (V) | 800 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | PDIP-4 GW |
DF08S Series 1.5 A 800 V 5 uA Surface Mount Bridge Rectifier -SDIP-4 | Future Electronics |
Bridge Rectifier Single 800V 1A DFS4 | RS |
onsemi Bridge Rectifier, 560V, 1.5A, DIP | Distrelec |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 800V 1.5A 4-Pin SDIP SMD T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFS | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 800V, 1A, Smd | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 800V, 1A, SMD | element14 |
Where can I find additional details, specifications and documents for a DF08S?
Additional datasheets, footprints and schematics for DF08S are listed on our Part Details page. You can also find images and similar parts to DF08S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF08S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF08S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF08S fall under?
The DF08S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to DF08S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF08S you can contact the distributor directly for product support, shipping queries etc.
Is the DF08S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF08S have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DF08S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF08S often in real-time on the comparison pages.
What if I can't find stock of DF08S?
You can fill out our help required form which you can use to request a quote for DF08S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.