Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
157,300
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1
in stock
|
Buy Now | |
element14
from US$0.22
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Schukat Electronic
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Status: | Unknown |
---|---|
Series: | DF08M Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DF08M Series |
SVHC | Lead (27-Jun-2018) |
Diode Case Style | DIP |
Diode Mounting Type | Through Hole |
External Depth | 6.477mm |
External Length / Height | 3.302mm |
External Width | 8.509mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 1.5A |
Power Dissipation Pd | 3.1W |
RMS Input Voltage | 560V |
Termination Type | Through Hole |
Bridge Rectifier, 1Ph 1.5A 800V Dip | Newark Electronics |
BRIDGE RECTIFIER, 1.5A, 800V, 4-DIP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DF08M Series 800 V 1 A Through Hole Glass Passivated Bridge Rectifier - DFM-4 | Future Electronics |
Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFM Tube | Avnet Asia |
Bridge Rectifier Single 800V 1A DFM4 | RS |
Where can I find additional details, specifications and documents for a DF08M?
Additional datasheets, footprints and schematics for DF08M are listed on our Part Details page. You can also find images and similar parts to DF08M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF08M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF08M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF08M fall under?
The DF08M is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to DF08M when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF08M you can contact the distributor directly for product support, shipping queries etc.
Is the DF08M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DF08M have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and RS have stock available or on a lead time for DF08M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF08M often in real-time on the comparison pages.
What if I can't find stock of DF08M?
You can fill out our help required form which you can use to request a quote for DF08M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.