Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
450
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
8,650
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,176
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
4,679
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
1,230
in stock
|
Buy Now | |
element14
from US$0.27
|
1,176
in stock
|
Buy Now | |
Jameco Electronics
from US$0.09
|
384
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.75
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Status: | Unknown |
---|---|
Series: | DF06M Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DF06M Series |
SVHC | Lead (27-Jun-2018) |
Diode Case Style | DIP |
Diode Mounting Type | Through Hole |
External Depth | 6.477mm |
External Length / Height | 3.302mm |
External Width | 8.509mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 1.5A |
Power Dissipation Pd | 3.1W |
RMS Input Voltage | 420V |
Termination Type | Surface Mount Device |
BRIDGE RECTIFIER, 600V, 1A, DF-M | Farnell |
onsemi Bridge Rectifier, 420V, 1.5A, DIP | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DF06M Series 1 A 600 V Bridge Rectifier Through Hole - DFM-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFM Tube | Avnet America |
Bridge Rectifier Single 600V 1A DFM4 | RS |
Bridge Rectifier, 600V, 1A, Df-M Rohs Compliant: Yes |Diodes Inc. DF06M | Newark Electronics |
Where can I find additional details, specifications and documents for a DF06M?
Additional datasheets, footprints and schematics for DF06M are listed on our Part Details page. You can also find images and similar parts to DF06M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF06M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF06M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF06M fall under?
The DF06M is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to DF06M when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF06M you can contact the distributor directly for product support, shipping queries etc.
Is the DF06M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DF06M have stock available?
Authorised distributors including Schukat Electronic, Farnell, Future Electronics, Avnet America and element14 have stock available or on a lead time for DF06M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF06M often in real-time on the comparison pages.
What if I can't find stock of DF06M?
You can fill out our help required form which you can use to request a quote for DF06M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.