Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Farnell
from US$0.26
|
325,399
in stock
|
Buy Now | |
element14
from US$0.15
|
7,849
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,888
in stock
|
Buy Now | |
Distrelec
from US$1.46
|
2,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
319
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Surge overload rating: 50 amperes peak. |
Glass passivated junction. |
Low leakage. |
Lead Free Compliant to EU RoHS 2002/95/EU Directives |
Green Molding Compound: IEC61249 |
Qualified with IR Reflow and Wave Soldering |
UL Certified, UL # E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | DF04S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | - |
trr Max (ns) | - |
VRRM Max (V) | 400 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | PDIP-4 GW |
MISCELLANEOUS MOSFETS | Farnell |
DF04S Series 1.5 A 400 V 5 uA Surface Mount Bridge Rectifier -SDIP-4 | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
onsemi Bridge Rectifier, 280V, 1.5A, DIP | Distrelec |
Diode Rectifier Bridge Single 400V 1.5A 4-Pin SDIP SMD T/R | EBV Elektronik |
Diode Bridge Rectifier 400V 1.5A SDIP4 | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Diode Rectifier Bridge Single 400V 1A 4-Pin Case DFS | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DIODE, BRIDGE RECT, 1-PH, 400V, 1A, SMD | element14 |
Diode, Bridge Rect, 1-Ph, 400V, 1A, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a DF04S?
Additional datasheets, footprints and schematics for DF04S are listed on our Part Details page. You can also find images and similar parts to DF04S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF04S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF04S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF04S fall under?
The DF04S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to DF04S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF04S you can contact the distributor directly for product support, shipping queries etc.
Is the DF04S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF04S have stock available?
Authorised distributors including Farnell, element14, Future Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for DF04S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF04S often in real-time on the comparison pages.
What if I can't find stock of DF04S?
You can fill out our help required form which you can use to request a quote for DF04S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.