Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Surface Mount DIP |
---|---|
Input Voltage Min | 10.8V |
Input Voltage Max | 13.2V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 12Pins |
Output Current | 300mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Fixed Output Voltage Nom. | 3.3V |
Output Type | Fixed |
Miniature, 1W Isolated Regulated DC/DC Converters | Texas Instruments |
Module DC-DC, DCR011203U | RS |
Dc/Dc Conv, 400Khz, 3.3V, Sop-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a DCR011203U?
Additional datasheets, footprints and schematics for DCR011203U are listed on our Part Details page. You can also find images and similar parts to DCR011203U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCR011203U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR011203U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCR011203U fall under?
The DCR011203U is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCR011203U when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCR011203U you can contact the distributor directly for product support, shipping queries etc.
Is the DCR011203U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCR011203U have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCR011203U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCR011203U often in real-time on the comparison pages.
What if I can't find stock of DCR011203U?
You can fill out our help required form which you can use to request a quote for DCR011203U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.