Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 300mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.11mm |
Height | 5.33mm |
Depth | 23.37mm |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Amplifier Type | Isolation |
Base Number | 10503 |
Frequency | 800kHz |
IC Generic Number | 010503 |
No. of Pins | 12Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 3.3V |
Power Rating | 1W |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Isolated Converter |
Dc/Dc Converter, Smd, 10503, Soic12 | Newark Electronics |
Where can I find additional details, specifications and documents for a DCR010503UE4?
Additional datasheets, footprints and schematics for DCR010503UE4 are listed on our Part Details page. You can also find images and similar parts to DCR010503UE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCR010503UE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR010503UE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCR010503UE4 fall under?
The DCR010503UE4 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCR010503UE4 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCR010503UE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DCR010503UE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCR010503UE4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DCR010503UE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCR010503UE4 often in real-time on the comparison pages.
What if I can't find stock of DCR010503UE4?
You can fill out our help required form which you can use to request a quote for DCR010503UE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.