Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.12
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 16mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 16mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.65mm |
Height | 2.65mm |
Depth | 18.1mm |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 022415 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage Max | 15V |
Power Rating | 2W |
Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments |
Dc/Dc Converter, 2W 24V/+-15V, 22415 | Newark Electronics |
DC/DC CONVERTER, 2W 24V/+-15V, 22415 | Farnell |
Module DC-DC, DCP022415DU | RS |
Where can I find additional details, specifications and documents for a DCP022415DU?
Additional datasheets, footprints and schematics for DCP022415DU are listed on our Part Details page. You can also find images and similar parts to DCP022415DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP022415DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP022415DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP022415DU fall under?
The DCP022415DU is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCP022415DU when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP022415DU you can contact the distributor directly for product support, shipping queries etc.
Is the DCP022415DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP022415DU have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for DCP022415DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP022415DU often in real-time on the comparison pages.
What if I can't find stock of DCP022415DU?
You can fill out our help required form which you can use to request a quote for DCP022415DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.