Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 28Pins |
Output Current | 66mA |
Output Voltage Nom. | 15V |
Switching Frequency | 800kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 20515 |
Fixed Output Voltage Nom. | 15V |
Frequency | 800kHz |
IC Generic Number | 020515 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.066A |
Output Type | Fixed |
Output Voltage | 15.75V |
Output Voltage Max | 15V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DC / DC Converter |
Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments |
Dc/Dc Converter, 2W 5V/+-15V, 20515 | Newark Electronics |
DC/DC CONVERTER, 2W 5V/+-15V, 20515 | element14 |
Where can I find additional details, specifications and documents for a DCP020515DU?
Additional datasheets, footprints and schematics for DCP020515DU are listed on our Part Details page. You can also find images and similar parts to DCP020515DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP020515DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP020515DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP020515DU fall under?
The DCP020515DU is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP020515DU when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP020515DU you can contact the distributor directly for product support, shipping queries etc.
Is the DCP020515DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP020515DU have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCP020515DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP020515DU often in real-time on the comparison pages.
What if I can't find stock of DCP020515DU?
You can fill out our help required form which you can use to request a quote for DCP020515DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.