Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 39mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 39mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.611mm |
Height | 5.33mm |
Depth | 19.69mm |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 800kHz |
No. of Pins | 7Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Output Voltage Max | 15V |
Power Rating | 1W |
Primary Input Voltage | 15V |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 13.5V |
Voltage Regulator Type | Isolated |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
Dc/Dc Miniture, 1 Watt Isolated Rohs Compliant: Yes |TEXAS INSTRUMENTS DCP011515DBP-U. | Newark Electronics |
Where can I find additional details, specifications and documents for a DCP011515DBP-U?
Additional datasheets, footprints and schematics for DCP011515DBP-U are listed on our Part Details page. You can also find images and similar parts to DCP011515DBP-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP011515DBP-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP011515DBP-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP011515DBP-U fall under?
The DCP011515DBP-U is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCP011515DBP-U when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP011515DBP-U you can contact the distributor directly for product support, shipping queries etc.
Is the DCP011515DBP-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP011515DBP-U have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCP011515DBP-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP011515DBP-U often in real-time on the comparison pages.
What if I can't find stock of DCP011515DBP-U?
You can fill out our help required form which you can use to request a quote for DCP011515DBP-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.