DCP011515DBP Semiconductors - ICs by Texas Instruments

DC/DC CONVERTER 1W 15V/+-12V 11515

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.25

Distributor Stock
Logo for Farnell
Farnell
from US$17.57
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.25
17,802
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.67
72
in stock
Buy Now
Logo for RS
RS
from US$15.79
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.01
-
Buy Now
Logo for element14
element14
from US$17.71
-
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 13.5V
Input Voltage Max 16.5V
No. of Outputs 2 Output, 2Outputs
DC / DC Converter IC Case DIP
No. of Pins 14Pins
Output Current 33mA
Output Voltage Nom. 15V
Switching Frequency 800kHz
Operating Temperature Max 100°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 11515
Fixed Output Voltage Nom. 15V
Frequency 800kHz
IC Generic Number 011515
Logic Function Number 011515
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +100°C
Output Current Max 32mA
Output Type Fixed
Output Voltage 15V
Power Supply IC Type DC / DC Converter
Primary Input Voltage 15V
Supply Voltage Max 16.5V
Supply Voltage Min 13.5V
Termination Type Through Hole
Voltage Regulator Type DC / DC Converter

Alternative Descriptions

Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments
Module DC-DC, DCP011515DBP | RS
Dc/Dc Converter, 1W 15V/+-12V, 11515 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCP011515DBP?

Additional datasheets, footprints and schematics for DCP011515DBP are listed on our Part Details page. You can also find images and similar parts to DCP011515DBP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCP011515DBP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP011515DBP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCP011515DBP fall under?

The DCP011515DBP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to DCP011515DBP when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCP011515DBP you can contact the distributor directly for product support, shipping queries etc.

Is the DCP011515DBP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCP011515DBP have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for DCP011515DBP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCP011515DBP often in real-time on the comparison pages.

What if I can't find stock of DCP011515DBP?

You can fill out our help required form which you can use to request a quote for DCP011515DBP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay