Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 14Pins |
Output Current | 83mA |
Output Voltage Nom. | 12V |
Switching Frequency | 800kHz |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 10512 |
Fixed Output Voltage Nom. | 12V |
Frequency | 800kHz |
IC Generic Number | 010512 |
Logic Function Number | 010512 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Output Current Max | 29mA |
Output Type | Fixed |
Output Voltage | 12V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Voltage Regulator Type | DC / DC Converter |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
Conv DC-DC Single Step Up 4.5V to 5.5V 7-Pin PDIP Tube | Avnet America |
Dc/Dc Conv. 1 Watt Rohs Compliant: Yes |TEXAS INSTRUMENTS DCP010512BP. | Newark Electronics |
Where can I find additional details, specifications and documents for a DCP010512BP?
Additional datasheets, footprints and schematics for DCP010512BP are listed on our Part Details page. You can also find images and similar parts to DCP010512BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010512BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010512BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010512BP fall under?
The DCP010512BP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP010512BP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010512BP you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010512BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP010512BP have stock available?
Authorised distributors including Texas Instruments, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCP010512BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010512BP often in real-time on the comparison pages.
What if I can't find stock of DCP010512BP?
You can fill out our help required form which you can use to request a quote for DCP010512BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.