DAC8551IDGKT Data & Signal Conversion by Texas Instruments

DAC 16BIT 5.5VIN 30MHZ 3WIRE 8MSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC8551 is a small, low-power, voltage output, 16-bit digital-to-analog converter (DAC). It is monotonic, provides good linearity, and minimizes undesired code-to-code transient voltages. The DAC8551 uses a versatile 3-wire serial interface that operates at clock rates to 30 MHz and is compatible with standard SPI™, QSPI™, Microwire™, and digital signal processor (DSP) interfaces. The DAC8551 requires an external reference voltage to set its output range. The DAC8551 incorporates a power-on-reset circuit that ensures the DAC output powers up at 0 V and remains there until a valid write takes place to the device. The DAC8551 contains a power-down feature, accessed over the serial interface, that reduces the current consumption of the device to 200 nA at 5 V. The low-power consumption of this device in normal operation makes it ideally suited for portable, batteryoperated equipment. The power consumption is 0.38 mW at 2.7 V, reducing to less than 1 μW in power‑down mode. For additional flexibilty, see the DAC8550 (SLAS476), a 2's complement-input counterpart to the DAC8551.

Where to Buy

Prices starting from US$3.00

Distributor Stock
Logo for RS
RS
from US$5.03
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.80
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.29
-
Buy Now
Logo for element14
element14
from US$6.49
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.00
-
Buy Now
Logo for Farnell
Farnell
from US$5.46
-
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 200kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style VSSOP
No. of Pins 8Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Linearity Error ADC / DAC + 3LSB
Linearity Error ADC / DAC - 3LSB
Operating Temperature Range -40°C to +105°C
Supply Current 160µA

Alternative Descriptions

DAC Single Resistor-String 16-Bit 8-Pin | RS
Dac, 16Bit, 5.5Vin, 30Mhz, 3Wire, 8Msop | Newark Electronics
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8551IDGKT?

Additional datasheets, footprints and schematics for DAC8551IDGKT are listed on our Part Details page. You can also find images and similar parts to DAC8551IDGKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8551IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8551IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8551IDGKT fall under?

The DAC8551IDGKT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC8551IDGKT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8551IDGKT you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8551IDGKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC8551IDGKT have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for DAC8551IDGKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8551IDGKT often in real-time on the comparison pages.

What if I can't find stock of DAC8551IDGKT?

You can fill out our help required form which you can use to request a quote for DAC8551IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay