Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7625 |
IC Case Style | SOIC |
IC Generic Number | 7625 |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 100kSPS |
Settling Time | 10µs |
Supply Current | -1.6mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
12Bit Dac Quad Volt O/P, Smd, 7625 | Newark Electronics |
12BIT DAC QUAD VOLT O/P, SMD, 7625 | element14 |
12bit DAC 4Ch U-Outp SOL28 | Schukat Electronic |
12-Bit Quad Voltage Output Digital-to-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7625U?
Additional datasheets, footprints and schematics for DAC7625U are listed on our Part Details page. You can also find images and similar parts to DAC7625U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7625U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7625U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7625U fall under?
The DAC7625U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7625U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7625U you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7625U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7625U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Texas Instruments have stock available or on a lead time for DAC7625U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7625U often in real-time on the comparison pages.
What if I can't find stock of DAC7625U?
You can fill out our help required form which you can use to request a quote for DAC7625U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.