Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.79
|
989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.97
|
55
in stock
|
Buy Now | |
Micros
from US$9.89
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$11.41
|
-
|
Buy Now | |
element14
from US$12.02
|
-
|
Buy Now | |
Texas Instruments
from US$5.05
|
-
|
Buy Now | |
Farnell
from US$3.19
|
-
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 130kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 130kSPS |
Settling Time | 7µs |
Supply Current | 750µA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
2 channel 12 bit D-A converter,DAC7612U | RS |
IC: D/A converter | Transfer Multisort Elektronik |
Ic, Dac | Newark Electronics |
Dual, 12-Bit Serial Input Digital-To-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7612U?
Additional datasheets, footprints and schematics for DAC7612U are listed on our Part Details page. You can also find images and similar parts to DAC7612U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7612U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7612U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7612U fall under?
The DAC7612U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7612U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7612U you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7612U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7612U have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for DAC7612U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7612U often in real-time on the comparison pages.
What if I can't find stock of DAC7612U?
You can fill out our help required form which you can use to request a quote for DAC7612U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.