DAC712U Data & Signal Conversion by Texas Instruments

16BIT DAC PARALLEL I/P SMD SOIC28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.39

Distributor Stock
Logo for Farnell
Farnell
from US$39.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.03
-
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 100kSPS
Input Channel Type Parallel
Supply Voltage Range ± 11.4V to ± 16.5V
ADC / DAC Case Style SOIC
No. of Pins 28Pins
Data Interface Parallel
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features CMOS Double-Buffered Internal Reference Latches Voltage O/P
Base Number 712
Conversion Time 4µs
IC Case Style SOIC
IC Generic Number 712
Linearity Error 4%
Linearity Error ADC / DAC + 4LSB
Linearity Error ADC / DAC - 4LSB
Logic Function Number 712
No. of Bits 16bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Power Dissipation Ptot Max 600W
Sample Rate 100kSPS
Settling Time 4µs
Supply Current 22mA
Supply Voltage Max 16.5V
Supply Voltage Min 11.4V
Termination Type Surface Mount Device

Alternative Descriptions

16Bit Dac Parallel I/P, Smd, Soic28 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC712U?

Additional datasheets, footprints and schematics for DAC712U are listed on our Part Details page. You can also find images and similar parts to DAC712U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC712U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC712U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC712U fall under?

The DAC712U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC712U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC712U you can contact the distributor directly for product support, shipping queries etc.

Is the DAC712U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC712U have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DAC712U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC712U often in real-time on the comparison pages.

What if I can't find stock of DAC712U?

You can fill out our help required form which you can use to request a quote for DAC712U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay