Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 1.8V to 5.5V |
ADC / DAC Case Style | SC-70 |
No. of Pins | 6Pins |
Product Range | - |
Digital To Analog Converter Dac, Single, | Newark Electronics |
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC5311IDCKR?
Additional datasheets, footprints and schematics for DAC5311IDCKR are listed on our Part Details page. You can also find images and similar parts to DAC5311IDCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC5311IDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC5311IDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC5311IDCKR fall under?
The DAC5311IDCKR is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC5311IDCKR when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC5311IDCKR you can contact the distributor directly for product support, shipping queries etc.
Is the DAC5311IDCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC5311IDCKR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DAC5311IDCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC5311IDCKR often in real-time on the comparison pages.
What if I can't find stock of DAC5311IDCKR?
You can fill out our help required form which you can use to request a quote for DAC5311IDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.