DAC101S101CIMM/NOPB Data & Signal Conversion by Texas Instruments

IC 10BIT DAC RL-RL O/P POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC101S101 is a full-featured, general purpose 10-bit voltage-output digital-to-analog converter (DAC) that can operate from a single +2.7 V to 5.5 V supply and consumes just 175 µA of current at 3.6 Volts. The on-chip output amplifier allows rail-to-rail output swing and the three wire serial interface operates at clock rates up to 30 MHz over the specified supply voltage range and is compatible with standard SPI, QSPI, MICROWIRE and DSP interfaces. Competitive devices are limited to 20 MHz clock rates at supply voltages in the 2.7 V to 3.6 V range. The supply voltage for the DAC101S101 serves as its voltage reference, providing the widest possible output dynamic range. A power-on reset circuit ensures that the DAC output powers up to zero volts and remains there until there is a valid write to the device. A power-down feature reduces power consumption to less than a microWatt.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
163
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.52
171,397
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.40
163
in stock
Buy Now
Logo for element14
element14
from US$0.73
163
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.88
7
in stock
Buy Now

Specifications

Resolution (Bits) 10bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style SOP
No. of Pins 8Pins
Data Interface 3 Wire Serial
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features 3-Wire Serial Interface SPI QSPI µWire DSP
Base Number 101
IC Case Style SOP
IC Generic Number 101S101
Linearity Error ADC / DAC + 0.15LSB
Linearity Error ADC / DAC - -0.05LSB
Logic Function Number 101
No. of Channels 1Channels
Operating Temperature Range -40°C to +105°C
Output Type Voltage
Settling Time 8µs
Supply Current 256µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

10-Bit Micro Power, RRO Digital-to-Analog Converter | Texas Instruments
Ic, 10Bit Dac Rl-Rl O/P, Powerwise | Newark Electronics
IC, 10BIT DAC RL-RL O/P, POWERWISE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC101S101CIMM/NOPB?

Additional datasheets, footprints and schematics for DAC101S101CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC101S101CIMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC101S101CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC101S101CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC101S101CIMM/NOPB fall under?

The DAC101S101CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC101S101CIMM/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC101S101CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DAC101S101CIMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC101S101CIMM/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DAC101S101CIMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC101S101CIMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of DAC101S101CIMM/NOPB?

You can fill out our help required form which you can use to request a quote for DAC101S101CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay