DAC0808LCM/NOPB Data & Signal Conversion by Texas Instruments

DAC 8BIT SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.93
85,433
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.09
490
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.56
-
Buy Now
Logo for element14
element14
from US$1.55
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate -
Input Channel Type Parallel
Supply Voltage Range 4.5V to 5.5V -4.5V to -16.5V
ADC / DAC Case Style SOIC
No. of Pins 16Pins
Data Interface Parallel
Operating Temperature Min 0°C
Operating Temperature Max 75°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

8-Bit D/A Converter | Texas Instruments
IC: D/A converter | Transfer Multisort Elektronik
Dac, 8Bit, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC0808LCM/NOPB?

Additional datasheets, footprints and schematics for DAC0808LCM/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC0808LCM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC0808LCM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC0808LCM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC0808LCM/NOPB fall under?

The DAC0808LCM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC0808LCM/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC0808LCM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DAC0808LCM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC0808LCM/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC0808LCM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC0808LCM/NOPB often in real-time on the comparison pages.

What if I can't find stock of DAC0808LCM/NOPB?

You can fill out our help required form which you can use to request a quote for DAC0808LCM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay