Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D79521-000,
2-1201871-9 |
Material Code | 770 |
---|---|
Material | NBCCS |
Adhesive Pre-Coat | No |
材質システム コード | 770 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 11.4 – 22.9mm, .45 – .9in |
Inside Diameter Range (Leg 2) | 5.1 – 10.2mm, .2 – .4in |
Inside Diameter Range (Leg 1) | .2 – .4in, 5.1 – 10.2mm |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 382C |
Fluid/Chemical Resistance | Chemical, Biological, Radiological and Nuclear (CBRN) |
Size Code | 322 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Resistant To | Radiation |
Cable Accessories Slimline Y-Transition Modified Fluoropolymer Black | Avnet America |
Heat Shrink Tubing & Sleeves 382C322-770-0 | Sager |
Where can I find additional details, specifications and documents for a D79521-000?
Additional datasheets, footprints and schematics for D79521-000 are listed on our Part Details page. You can also find images and similar parts to D79521-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D79521-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D79521-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D79521-000 fall under?
The D79521-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to D79521-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D79521-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D79521-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D79521-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for D79521-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D79521-000 often in real-time on the comparison pages.
What if I can't find stock of D79521-000?
You can fill out our help required form which you can use to request a quote for D79521-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.