Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
889431-000,
6-1196919-3 |
Color (Supplied) | Black, Gray |
---|---|
Color (Cured) | Black |
Curing Method | 85 °C for 1 hr, 20 °C for 24 hr |
Pot Life | 90minute |
Comment | 2-Part Epoxy |
Packaging Method | Dual Pack |
Packaging Quantity | 5 |
Product Type | Epoxy/Polyamide Two-Part Paste |
System | 25 |
Heat Resistance Temperature (Max) | 150°C |
889431-000 S1264 Chemical and Heat Resistant Adhesive Kit | Avnet America |
Raychem Nbccs, High Performance Adhesive, 1 Sachet, 0.02Lb, 10G, S1264-Kit-1 | TE Connectivity 889431-000 | RS Americas |
S1264-KIT-1 TWO-PART PASTE | TTI Europe |
Chemicals S1264-KIT-1 | Sager |
Where can I find additional details, specifications and documents for a 889431-000?
Additional datasheets, footprints and schematics for 889431-000 are listed on our Part Details page. You can also find images and similar parts to 889431-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 889431-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 889431-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 889431-000 fall under?
The 889431-000 is listed under Harnessing > Adhesives & Sealants > Epoxy.
Can I view similar or alternative parts?
You can view similar parts to 889431-000 when available in the Epoxy range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 889431-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 889431-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 889431-000 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 889431-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 889431-000 often in real-time on the comparison pages.
What if I can't find stock of 889431-000?
You can fill out our help required form which you can use to request a quote for 889431-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.