Status: | Active |
---|---|
Series: | D44H11 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
3,820
in stock
|
Buy Now | |
element14
from US$0.47
|
3,820
in stock
|
Buy Now | |
Farnell
from US$0.45
|
3,820
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,050
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.73
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Fast switching speed |
Transistor, Npn | Newark Electronics |
TRANSISTOR, NPN | element14 |
NPN power transistor,D44H11 10A TO-220 | RS |
Trans GP BJT NPN 80V 20A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
D44H11 Series NPN/PNP 80 V 10 A Silicon Power Transistor Flange Mount - TO-220 | Future Electronics |
ST Power Transistor, NPN, 80V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | D44H11 |
RoHS: | Compliant |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 15MHz |
Power Dissipation Pd | 50W |
DC Collector Current | 10A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 10A |
Current Gain Hfe Max | 60 |
Current Ic @ Vce Sat | 8A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 2mA |
Gain Bandwidth ft Min | 15MHz |
Gain Bandwidth ft Typ | 15MHz |
Hfe Min | 60 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 50W |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
DC Collector Current | 10A |
Power Dissipation Pd | 50W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
DC Current Gain hFE | 60hFE |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a D44H11?
Additional datasheets, footprints and schematics for D44H11 are listed on our Part Details page. You can also find images and similar parts to D44H11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D44H11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44H11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D44H11 fall under?
The D44H11 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to D44H11 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D44H11 you can contact the distributor directly for product support, shipping queries etc.
Is the D44H11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for D44H11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for D44H11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D44H11 often in real-time on the comparison pages.
What if I can't find stock of D44H11?
You can fill out our help required form which you can use to request a quote for D44H11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.