Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Composite |
---|---|
Shell Material | Composite |
Seal Color | Natural |
Seal Material | Fluorosilicone |
Seal Type | Triple-Seal |
Fluid Type | EN2591-317 |
Rear Grommet | With |
Cable Exit Angle | 180° |
Interfacial Seal | With |
Number of Positions | 9 |
Panel Gasket | No |
Number of Columns | 3 |
Keying | N |
Number of Cavities | 9 |
Number of Rows | 3 |
Size 22D Contact Quantity | 9 |
Contact Transmits (Typical) | Signal |
端子のタイプ | Socket |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Button Latch |
Contact Retention | With |
Mating Alignment | With |
For Use With | Shell Size 9 |
Circuit Application | Signal |
Connector Style | Receptacle |
Strain Relief | Without |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 9 |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
Connector Housing, Rcpt, 9Pos | Newark Electronics |
Conn Housing F 9 POS ST Cable Mount Bag | Avnet America |
RECEPT FEMALE SZ 09 N-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-R99-NS0?
Additional datasheets, footprints and schematics for D369-R99-NS0 are listed on our Part Details page. You can also find images and similar parts to D369-R99-NS0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R99-NS0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R99-NS0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R99-NS0 fall under?
The D369-R99-NS0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R99-NS0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R99-NS0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R99-NS0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R99-NS0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Electro Enterprises and TTI Europe have stock available or on a lead time for D369-R99-NS0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R99-NS0 often in real-time on the comparison pages.
What if I can't find stock of D369-R99-NS0?
You can fill out our help required form which you can use to request a quote for D369-R99-NS0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.