Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$40.50
|
No stock
|
Buy Now | |
TE Store
from US$67.27
|
2,478
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.04
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$40.04
|
6
in stock
|
Buy Now | |
element14
from US$26.94
|
5
in stock
|
Buy Now | |
Electro Enterprises
from US$19.54
|
-
|
Buy Now | |
TTI Europe
from US$42.43
|
-
|
Buy Now |
Shell Material | Composite |
---|---|
Interfacial Seal | With |
Seal Color | Natural |
Seal Type | Triple-Seal |
Rear Grommet | With |
Cable Exit Angle | 180° |
Material | Composite |
Fluid Type | EN2591-317 |
Seal Material | Fluorosilicone |
Number of Columns | 3 |
Keying | N |
Number of Rows | 3 |
Number of Cavities | 9 |
Panel Gasket | No |
Number of Positions | 9 |
端子のタイプ | Pin |
Size 22D Contact Quantity | 9 |
Contact Transmits (Typical) | Signal |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Operating Voltage | 1500VAC, 1000VDC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Composite |
Mating Retention | With |
Contact Retention | With |
Mating Alignment | With |
Mating Retention Type | Button Latch |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
For Use With | Shell Size 9 |
Sealable | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 9 |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
369 9 WAY PLUG, NO CONTACTS, PIN Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Rectangular Connectors: 9-Way Plug | Part Number: D369-P99-NP0 | Internal Number: D369-P99-NP0 | TE Connectivity | TE Store |
369 SERIES PLUG, 9 CONTACT MALE L/C | Heilind Electronics Asia |
Connector Housing, Plug, 9Pos | Newark Electronics |
PLUG MALE SZ 09 N-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-P99-NP0?
Additional datasheets, footprints and schematics for D369-P99-NP0 are listed on our Part Details page. You can also find images and similar parts to D369-P99-NP0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P99-NP0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P99-NP0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P99-NP0 fall under?
The D369-P99-NP0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P99-NP0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P99-NP0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P99-NP0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P99-NP0 have stock available?
Authorised distributors including TE Store, Heilind Electronics Asia, Heilind Electronics, element14 and Newark Electronics have stock available or on a lead time for D369-P99-NP0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P99-NP0 often in real-time on the comparison pages.
What if I can't find stock of D369-P99-NP0?
You can fill out our help required form which you can use to request a quote for D369-P99-NP0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.