Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.53
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$72.91
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$57.50
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$35.50
|
50
in stock
|
Buy Now | |
Distrelec
from US$75.09
|
50
in stock
|
Buy Now | |
element14
from US$53.88
|
31
in stock
|
Buy Now | |
Electro Enterprises
from US$43.21
|
14
in stock
|
Buy Now | |
Avnet America
from US$46.28
|
-
|
Buy Now | |
Avnet Asia
from US$39.18
|
-
|
Buy Now | |
TE Store
from US$63.66
|
-
|
Buy Now |
Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Terminal Junction System Component Type | Plug In-line Module Connector |
Operating Temperature Range | -65 – 200°C |
Terminal Junction Modules Size 20 6 Cont |Deutsch Te Connectivity CTJ620E06N | Newark Electronics |
Terminal Junction Modules SIZE 20 6 CONT | Rapid Electronics |
DEUTSCH - TE Connectivity Terminal Junction Module PLUG ASSY | Distrelec |
PLULG IN-LINE MODULE, SIZE 20 | element14 |
Plug Connectors 6 Position 20 Size Cable Mount | Avnet America |
PLUG ASSY Terminal Junction System Component Type: Plug In-line Module Connector Compatible With Contact Size: 20 Operating Temperature Range: -65 – 200 °C Plug In-line Module Connector 20 | Terminal Junction Module | Part Number: CTJ620E06N | Internal Number: CTJ620E06N | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CTJ620E06N?
Additional datasheets, footprints and schematics for CTJ620E06N are listed on our Part Details page. You can also find images and similar parts to CTJ620E06N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ620E06N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ620E06N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ620E06N fall under?
The CTJ620E06N is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ620E06N when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ620E06N you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ620E06N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ620E06N have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for CTJ620E06N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ620E06N often in real-time on the comparison pages.
What if I can't find stock of CTJ620E06N?
You can fill out our help required form which you can use to request a quote for CTJ620E06N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.