Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 2.3W |
Transistor Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel NexFET™ power MOSFET, dual SON 2 mm x 2, 42 mOhm, gate ESD protection | Texas Instruments |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, Dual N-Ch, 30V, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD87502Q2T?
Additional datasheets, footprints and schematics for CSD87502Q2T are listed on our Part Details page. You can also find images and similar parts to CSD87502Q2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD87502Q2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD87502Q2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD87502Q2T fall under?
The CSD87502Q2T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD87502Q2T when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD87502Q2T you can contact the distributor directly for product support, shipping queries etc.
Is the CSD87502Q2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD87502Q2T have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD87502Q2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD87502Q2T often in real-time on the comparison pages.
What if I can't find stock of CSD87502Q2T?
You can fill out our help required form which you can use to request a quote for CSD87502Q2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.