CSD16411Q3 Semiconductors - Discretes by Texas Instruments

FET N CH SINGLE 25V 8SON FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.24
8,424
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for element14
element14
from US$0.80
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 56A
Drain Source Voltage Vds 25V
On Resistance Rds(on) 0.008ohm
Rds(on) Test Voltage Vgs 4.5V
Threshold Voltage Vgs 2V
Power Dissipation Pd 2.7W
Transistor Case Style SON
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Current Id Max 56A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Termination Type Surface Mount Device
Transistor Type Power MOSFET
Voltage Vds Typ 25V
Voltage Vgs Max 2V
Voltage Vgs Rds on Measurement 10V

Alternative Descriptions

25-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 15 mOhm | Texas Instruments
Fet, N Ch, Single, 25V, 8Son | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD16411Q3?

Additional datasheets, footprints and schematics for CSD16411Q3 are listed on our Part Details page. You can also find images and similar parts to CSD16411Q3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD16411Q3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD16411Q3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD16411Q3 fall under?

The CSD16411Q3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD16411Q3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD16411Q3 you can contact the distributor directly for product support, shipping queries etc.

Is the CSD16411Q3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSD16411Q3 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD16411Q3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD16411Q3 often in real-time on the comparison pages.

What if I can't find stock of CSD16411Q3?

You can fill out our help required form which you can use to request a quote for CSD16411Q3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay