Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 2.3W |
Transistor Case Style | SON |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 10V |
25-V, N channel NexFETâ„¢ power MOSFET, single SON 2 mm x 2 mm, 29 mOhm | Texas Instruments |
MOSFET N-Channel 25V 5A NexFET SON6 | RS |
Mosfet,n Ch,25V,5A,son-6 | Newark Electronics |
MOSFET,N CH,25V,5A,SON-6 | element14 |
Where can I find additional details, specifications and documents for a CSD16301Q2?
Additional datasheets, footprints and schematics for CSD16301Q2 are listed on our Part Details page. You can also find images and similar parts to CSD16301Q2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD16301Q2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD16301Q2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD16301Q2 fall under?
The CSD16301Q2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD16301Q2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD16301Q2 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD16301Q2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD16301Q2 have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for CSD16301Q2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD16301Q2 often in real-time on the comparison pages.
What if I can't find stock of CSD16301Q2?
You can fill out our help required form which you can use to request a quote for CSD16301Q2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.